Panduit Corp. Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD75-8-D

Description
INSULATED FERRULE, SINGLE 22 WIRE, AWG (
Request a Quote Datasheet
Description
INSULATED FERRULE, SINGLE 22 WIRE, AWG (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - FSD75-8-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
FSD75-8-D
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD75-8-D
INSULATED FERRULE, SINGLE 22 WIRE, AWG (

INSULATED FERRULE, SINGLE 22 WIRE, AWG (

Buy Now
Terminal Block Wire Ferrules - 298-10036-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10036-ND
Terminal Block Wire Ferrules 298-10036-ND
White Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire

White Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Terminal Blocks - Terminal Blocks - Wire Ferrules - FSD75-8-D - 188914-FSD75-8-D - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Terminal Blocks - Wire Ferrules - FSD75-8-D
188914-FSD75-8-D
Terminal Blocks - Terminal Blocks - Wire Ferrules - FSD75-8-D 188914-FSD75-8-D
Manufacturer: Panduit Corp Win Source Part Number: 188914-FSD75-8-D Type: Single Wire Color: White Style: DIN Length - Overall: 13.50mm Insulation: Insulated Size: 22 AWG (0.50mm2) Length - Pin: 8.00mm Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 188914-FSD75-8-D
Type: Single Wire
Color: White
Style: DIN
Length - Overall: 13.50mm
Insulation: Insulated
Size: 22 AWG (0.50mm2)
Length - Pin: 8.00mm
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FSD75-8-D 298-10036-ND 188914-FSD75-8-D
Product Name Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminal Block Wire Ferrules Terminal Blocks - Terminal Blocks - Wire Ferrules - FSD75-8-D
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers