Panduit Corp. Terminal Block Wire Ferrules FSD73-6-D

Description
Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet
Description
Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-10284-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10284-ND
Terminal Block Wire Ferrules 298-10284-ND
Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire

Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1054972-FSD73-6-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1054972-FSD73-6-D
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1054972-FSD73-6-D
Win Source Part Number: 1054972-FSD73-6-D Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Yellow Package: Bag Standard Package: 500 Style: DIN Length - Overall: 10.50mm Insulation: Insulated Size: 24 AWG (0.25mm²) Length - Pin: 6.00mm Alternative Parts (Cross-Reference): 520433-1; 19003-0064; 19003-0071; 19003-0068; FSD76-8-D; FSD72-6-D; FSD76-8-DSL8FSD73-6- D.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FSD73-6-D-ND,298-102 84,FSD736D Base Product Number: FSD73

Win Source Part Number: 1054972-FSD73-6-D
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Single Wire
Color: Yellow
Package: Bag
Standard Package: 500
Style: DIN
Length - Overall: 10.50mm
Insulation: Insulated
Size: 24 AWG (0.25mm²)
Length - Pin: 6.00mm
Alternative Parts (Cross-Reference): 520433-1; 19003-0064; 19003-0071; 19003-0068; FSD76-8-D; FSD72-6-D; FSD76-8-DSL8FSD73-6-D.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: FSD73-6-D-ND,298-10284,FSD736D
Base Product Number: FSD73

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - FSD73-6-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
FSD73-6-D
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD73-6-D
Insulated Ferrule, single 24 wire, AWG (

Insulated Ferrule, single 24 wire, AWG (

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10284-ND 1054972-FSD73-6-D FSD73-6-D
Product Name Terminal Block Wire Ferrules Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data