Panduit Corp. Terminal Block Wire Ferrules FSD72-8-D

Description
Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire
Request a Quote Datasheet
Description
Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-10556-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10556-ND
Terminal Block Wire Ferrules 298-10556-ND
Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire

Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1213704-FSD72-8-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1213704-FSD72-8-D
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1213704-FSD72-8-D
Win Source Part Number: 1213704-FSD72-8-D Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Color: Gray Package: Bulk Standard Package: 500 Style: DIN Length - Overall: 12.50mm Insulation: Insulated Size: 26 AWG (0.14mm²) Length - Pin: 8.00mm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: FSD72-8-D-ND,298-105 56 Base Product Number: FSD72

Win Source Part Number: 1213704-FSD72-8-D
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Single Wire
Color: Gray
Package: Bulk
Standard Package: 500
Style: DIN
Length - Overall: 12.50mm
Insulation: Insulated
Size: 26 AWG (0.14mm²)
Length - Pin: 8.00mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: FSD72-8-D-ND,298-10556
Base Product Number: FSD72

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - FSD72-8-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
FSD72-8-D
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin FSD72-8-D
Insulated Ferrule, single 26 wire, AWG (

Insulated Ferrule, single 26 wire, AWG (

Buy Now
Sheung Wan, Hong Kong
Terminals
FSD72-8-D
Terminals FSD72-8-D
Terminals PANDUIT PRODUCT

Terminals PANDUIT PRODUCT

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10556-ND 1213704-FSD72-8-D FSD72-8-D FSD72-8-D
Product Name Terminal Block Wire Ferrules Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products