Panduit Corp. Fiber Optic Enclosure; Enclosure Type Panduit FRME36EBL

Description
Fiber Optic Enclosure; Enclosure Type:Rack Mount; Enclosure Material:Steel; Body Color:Black; External Height - Imperial:3.5"; External Height - Metric:89mm; External Width - Imperial:18.41"; External Width - Metric:468mm RoHS Compliant: Yes
Description
Fiber Optic Enclosure; Enclosure Type:Rack Mount; Enclosure Material:Steel; Body Color:Black; External Height - Imperial:3.5"; External Height - Metric:89mm; External Width - Imperial:18.41"; External Width - Metric:468mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Enclosure; Enclosure Type Panduit - 99B1959 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Enclosure; Enclosure Type Panduit
99B1959
Fiber Optic Enclosure; Enclosure Type Panduit 99B1959
Fiber Optic Enclosure; Enclosure Type:Rack Mount; Enclosure Material:Steel; Body Color:Black; External Height - Imperial:3.5"; External Height - Metric:89mm; External Width - Imperial:18.41"; External Width - Metric:468mm RoHS Compliant: Yes

Fiber Optic Enclosure; Enclosure Type:Rack Mount; Enclosure Material:Steel; Body Color:Black; External Height - Imperial:3.5"; External Height - Metric:89mm; External Width - Imperial:18.41"; External Width - Metric:468mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99B1959
Product Name Fiber Optic Enclosure; Enclosure Type Panduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AJG-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details