Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PANDUIT CORP.
FR4X4OR2 -- CHANNEL, 4" X 4" (100MM X 100MM), 2M, FI / MR PANDUIT
Panduit Corp.
Channel, 4" X 4" (100Mm X 100Mm), 2M, Fi / Mr Panduit
FR4X4OR2
Description
Channel, 4" x 4" (100mm x 100mm), 2m, Fi / MR
Newark, An Avnet Company
Done
Description
Channel, 4" x 4" (100mm x 100mm), 2m, Fi / MR
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Channel, 4" X 4" (100Mm X 100Mm), 2M, Fi / Mr Panduit
41M7924
Channel, 4" X 4" (100Mm X 100Mm), 2M, Fi / Mr Panduit
41M7924
Channel, 4" x 4" (100mm x 100mm), 2m, Fi / MR
Channel, 4" x 4" (100mm x 100mm), 2m, Fi / MR
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
41M7924
Product Name
Channel, 4" X 4" (100Mm X 100Mm), 2M, Fi / Mr Panduit
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Spacer Rohs Compliant Keystone
1452D
View Details
Beckhoff Automation LLC
ZS5400-0001 | Sanding gauge for IP-Link connector
View Details
ArduSimple
Expansion Headers Kit (not soldered)
AS-ACC-SHORTARDHEADERS-00
Specs
Connector Type
Wire to Board Connector
View Details
Rego Electronics Inc.
Video Display Connectors Series
HDMI/Display Port 2 in 1 Connectors
Specs
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details