Panduit Corp. Flat Cable Mount, Latch, #6 Screw Mount, Nylon, Grey; Cable Clamp / Clip Type Panduit FCM2-S6-C14.

Description
FLAT CABLE MOUNT, LATCH, #6 SCREW MOUNT, NYLON, GREY; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; Height:- RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE MOUNT, LATCH, #6 SCREW MOUNT, NYLON, GREY; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Mount, Latch, #6 Screw Mount, Nylon, Grey; Cable Clamp / Clip Type Panduit - 14AC9138 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Mount, Latch, #6 Screw Mount, Nylon, Grey; Cable Clamp / Clip Type Panduit
14AC9138
Flat Cable Mount, Latch, #6 Screw Mount, Nylon, Grey; Cable Clamp / Clip Type Panduit 14AC9138
FLAT CABLE MOUNT, LATCH, #6 SCREW MOUNT, NYLON, GREY; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; Height:- RoHS Compliant: Yes

FLAT CABLE MOUNT, LATCH, #6 SCREW MOUNT, NYLON, GREY; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 14AC9138
Product Name Flat Cable Mount, Latch, #6 Screw Mount, Nylon, Grey; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details