Panduit Corp. Cable Supports and Fasteners FCM1.2-A-T14

Description
"Cable Clip, Flat Gray Adhesive 1.200"" (30.48mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Gray Adhesive 1.200"" (30.48mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-19747-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-19747-ND
Cable Supports and Fasteners 298-19747-ND
"Cable Clip, Flat Gray Adhesive 1.200"" (30.48mm)"

"Cable Clip, Flat Gray Adhesive 1.200"" (30.48mm)"

Buy Now Datasheet
Flat Cable Mount, Adh., 1.20
Wilmington, MA, United States
Flat Cable Mount, Adh., 1.20" (30.5mm) W
FCM1.2-A-T14
Flat Cable Mount, Adh., 1.20" (30.5mm) W FCM1.2-A-T14
Flat Cable Mount, Adh., 1.20" (30.5mm) W

Flat Cable Mount, Adh., 1.20" (30.5mm) W

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-19747-ND FCM1.2-A-T14
Product Name Cable Supports and Fasteners Flat Cable Mount, Adh., 1.20" (30.5mm) W
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers