Panduit Corp.
Fiber Optic Cables
F923LSNSNSNM007
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
F923LSNSNSNM007-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
SingleMode
|
|
Core Size
|
9 to 125 µm (0.3543 to 4.92 mils)
|
|
Connector Type
|
SC
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Fiber Mode
SingleMode
Wavelength
405 to 532 nm (4050 to 5320 Å)
Numerical Aperture
0.1200
View Details