Panduit Corp. Terminal Block Wire Ferrules F87-22-C

Description
Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-21217-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-21217-ND
Terminal Block Wire Ferrules 298-21217-ND
Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire

Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
F87-22-C
Terminals F87-22-C
Terminals Ferrule non-insul 1 AWG (50.0mm2)

Terminals Ferrule non-insul 1 AWG (50.0mm2)

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 298-21217-ND F87-22-C
Product Name Terminal Block Wire Ferrules Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details