Ferrule, non-insulated, 4 AWG 0.47(12.0mm)
Wire Ferrule Connector DIN 4 AWG (25.00mm²) Single Wire
Terminals Ferrule non-insul 4 AWG (25.0mm2)
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | F85-12-C | 298-14466-ND | F85-12-C |
| Product Name | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminal Block Wire Ferrules | Terminals |
| Connector Type | DIN Connector |