Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Ferrule, non-insulated, 6 AWG (16.0mm??)
Terminals Ferrule non-insul 6 AWG (16.0mm sq)
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14463-ND | F84-12-TL | F84-12-TL |
| Product Name | Terminal Block Wire Ferrules | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminals |
| Connector Type | DIN Connector |