Panduit Corp. Terminal Blocks - Accessories - Wire Ferrules F82-12-M

Description
CONN FERRULE DIN 10AWG
Request a Quote Datasheet
Description
CONN FERRULE DIN 10AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 298-14459-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
298-14459-ND
Terminal Blocks - Accessories - Wire Ferrules 298-14459-ND
CONN FERRULE DIN 10AWG

CONN FERRULE DIN 10AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
F82-12-M
Terminals F82-12-M
Terminals Ferrule non-insul 10 AWG (6.0mm sq)

Terminals Ferrule non-insul 10 AWG (6.0mm sq)

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-14459-ND F82-12-M
Product Name Terminal Blocks - Accessories - Wire Ferrules Terminals
Terminal Type Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details