Panduit Corp. Terminal Block Wire Ferrules F81-9-M

Description
Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-14457-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14457-ND
Terminal Block Wire Ferrules 298-14457-ND
Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire

Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
F81-9-M
Terminals F81-9-M
Terminals 12AWG NON-INSL

Terminals 12AWG NON-INSL

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14457-ND F81-9-M
Product Name Terminal Block Wire Ferrules Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 148417-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Din Rail, Channel - 2946-2002-3227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details