Panduit Corp. Terminal Block Wire Ferrules F81-15-M

Description
Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-14456-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14456-ND
Terminal Block Wire Ferrules 298-14456-ND
Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire

Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - F81-15-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
F81-15-M
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin F81-15-M
Ferrule, non-insulated, 12 AWG (4.0mm??)

Ferrule, non-insulated, 12 AWG (4.0mm??)

Buy Now
Sheung Wan, Hong Kong
Terminals
F81-15-M
Terminals F81-15-M
Terminals 12AWG NON-INSL

Terminals 12AWG NON-INSL

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14456-ND F81-15-M F81-15-M
Product Name Terminal Block Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
SCX Coax: RF Applications from DC to 20 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details