Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Terminals Ferrule 12AWG 0.47 Non Insulated
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14455-ND | F81-12-M |
| Product Name | Terminal Block Wire Ferrules | Terminals |
| Connector Type | DIN Connector |