Panduit Corp. Terminal Block Wire Ferrules F75-10-M

Description
Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-10750-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10750-ND
Terminal Block Wire Ferrules 298-10750-ND
Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire

Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules - 1058384-F75-10-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules
1058384-F75-10-M
Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules 1058384-F75-10-M
Win Source Part Number: 1058384-F75-10-M Category: Connectors, Interconnects>Termin al Blocks - Accessories - Wire Ferrules Series: Pan-Term® Type: Single Wire Package: Bulk Standard Package: 1,000 Style: DIN Length - Overall: 10.00mm Insulation: Non-Insulated Size: 22 AWG (0.50mm2) Alternative Parts (Cross-Reference): 31428; 19069-0029; 19215-0009; 19069-0036; 322771; 3-770565-2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-10750,F75-10-M-N D Base Product Number: F75

Win Source Part Number: 1058384-F75-10-M
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Wire Ferrules
Series: Pan-Term®
Type: Single Wire
Package: Bulk
Standard Package: 1,000
Style: DIN
Length - Overall: 10.00mm
Insulation: Non-Insulated
Size: 22 AWG (0.50mm2)
Alternative Parts (Cross-Reference): 31428; 19069-0029; 19215-0009; 19069-0036; 322771; 3-770565-2;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-10750,F75-10-M-ND
Base Product Number: F75

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
F75-10-M
Terminals F75-10-M
Terminals Ferrule non-insul 22 AWG (.50mm)

Terminals Ferrule non-insul 22 AWG (.50mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10750-ND 1058384-F75-10-M F75-10-M
Product Name Terminal Block Wire Ferrules Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
Paladin ® - 131-3316-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details