Panduit Corp. Cable Ties - Holders and Mountings - EMS-A-C EMS-A-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 771005-EMS-A-C Type: Single Opening Color: Natural For Use With/Related Products: M, I, S Ties Mounting: Epoxy Material: Nylon Family Name: EMS Categories: Cables, Wires - Management Dimension: 0.98" L x 0.98" W x 0.26" H (24.9mm x 24.9mm x 6.6mm) Alternative Parts (Cross-Reference): EMS-A-C0; Introduction Date: January 13, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 771005-EMS-A-C Type: Single Opening Color: Natural For Use With/Related Products: M, I, S Ties Mounting: Epoxy Material: Nylon Family Name: EMS Categories: Cables, Wires - Management Dimension: 0.98" L x 0.98" W x 0.26" H (24.9mm x 24.9mm x 6.6mm) Alternative Parts (Cross-Reference): EMS-A-C0; Introduction Date: January 13, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - Holders and Mountings - EMS-A-C - EMS-A-C - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties - Holders and Mountings - EMS-A-C
EMS-A-C
Cable Ties - Holders and Mountings - EMS-A-C EMS-A-C
Manufacturer: Panduit Corp Win Source Part Number: 771005-EMS-A-C Type: Single Opening Color: Natural For Use With/Related Products: M, I, S Ties Mounting: Epoxy Material: Nylon Family Name: EMS Categories: Cables, Wires - Management Dimension: 0.98" L x 0.98" W x 0.26" H (24.9mm x 24.9mm x 6.6mm) Alternative Parts (Cross-Reference): EMS-A-C0; Introduction Date: January 13, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 771005-EMS-A-C
Type: Single Opening
Color: Natural
For Use With/Related Products: M, I, S Ties
Mounting: Epoxy
Material: Nylon
Family Name: EMS
Categories: Cables, Wires - Management
Dimension: 0.98" L x 0.98" W x 0.26" H (24.9mm x 24.9mm x 6.6mm)
Alternative Parts (Cross-Reference): EMS-A-C0;
Introduction Date: January 13, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Tie Mount; Mount Fixing Type Panduit - 34C4533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
34C4533
Cable Tie Mount; Mount Fixing Type Panduit 34C4533
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:24.9mm; Width:24.9mm; Height:6.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:24.9mm; Width:24.9mm; Height:6.6mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number EMS-A-C 34C4533
Product Name Cable Ties - Holders and Mountings - EMS-A-C Cable Tie Mount; Mount Fixing Type Panduit
Length 0.9803 inch (24.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details