Panduit Corp. Racks E6212B1FP

Description
ENTERPRISE 12 RU CABINET 600MM W
Request a Quote Datasheet
Description
ENTERPRISE 12 RU CABINET 600MM W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - E6212B1FP-ND - DigiKey
Thief River Falls, MN, United States
ENTERPRISE 12 RU CABINET 600MM W

ENTERPRISE 12 RU CABINET 600MM W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number E6212B1FP-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details