Panduit Corp. Piggyback Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit DV18-250P-LY

Description
PIGGYBACK DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DV-P Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
PIGGYBACK DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DV-P Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit - 14AC1972 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
14AC1972
Piggyback Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit 14AC1972
PIGGYBACK DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DV-P Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

PIGGYBACK DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DV-P Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
DV18-250P-LY
Terminals DV18-250P-LY
Terminals PIGGYBACK DISC VINYL BRRL INSUL

Terminals PIGGYBACK DISC VINYL BRRL INSUL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 14AC1972 DV18-250P-LY
Product Name Piggyback Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details