Panduit Corp. Quick Connects, Quick Disconnect Connectors DPF18-110FIB-C

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-19721-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-19721-ND
Quick Connects, Quick Disconnect Connectors 298-19721-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.11In, Red; Product Range Panduit - 61H4169 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In, Red; Product Range Panduit
61H4169
Terminal, Female Disconnect, 0.11In, Red; Product Range Panduit 61H4169
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:Discogrip Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:Discogrip Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals Female Disc prem fully insulated

Terminals Female Disc prem fully insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-19721-ND 61H4169 DPF18-110FIB-C
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.11In, Red; Product Range Panduit Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details