Panduit Corp. Quick Connects, Quick Disconnect Connectors DPF14-250FIMB-K

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - DPF14-250FIMB-K-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
DPF14-250FIMB-K-ND
Quick Connects, Quick Disconnect Connectors DPF14-250FIMB-K-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect (Oversized Housing), Nylon Fully Insulated, With Funnel Entry, Insulation Support And Internal Wire Stop. Wire Range Of #16-14 Awg And A Tab Size Of .250 X .032 In. (6.3 X .8Mm). Ro... - 65H9176 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect (Oversized Housing), Nylon Fully Insulated, With Funnel Entry, Insulation Support And Internal Wire Stop. Wire Range Of #16-14 Awg And A Tab Size Of .250 X .032 In. (6.3 X .8Mm). Ro...
65H9176
Male Disconnect (Oversized Housing), Nylon Fully Insulated, With Funnel Entry, Insulation Support And Internal Wire Stop. Wire Range Of #16-14 Awg And A Tab Size Of .250 X .032 In. (6.3 X .8Mm). Ro... 65H9176
Male disconnect (oversized housing), nylon fully insulated, with funnel entry, insulation support and internal wire stop. Wire range of #16-14 AWG and a tab size of .250 x .032 in. (6.3 x .8mm). RoHS Compliant: Yes

Male disconnect (oversized housing), nylon fully insulated, with funnel entry, insulation support and internal wire stop. Wire range of #16-14 AWG and a tab size of .250 x .032 in. (6.3 x .8mm). RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DPF14-250FIMB-K-ND 65H9176
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect (Oversized Housing), Nylon Fully Insulated, With Funnel Entry, Insulation Support And Internal Wire Stop. Wire Range Of #16-14 Awg And A Tab Size Of .250 X .032 In. (6.3 X .8Mm). Ro...
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details