Panduit Corp. Quick Connects, Quick Disconnect Connectors DNH18-250FIB-Q

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated Heat Shrink"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated Heat Shrink"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14402-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14402-ND
Quick Connects, Quick Disconnect Connectors 298-14402-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated Heat Shrink"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated Heat Shrink"

Buy Now Datasheet
Terminal, Female Disconnect, 6.3In, Red; Product Range Panduit - 16F4482 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.3In, Red; Product Range Panduit
16F4482
Terminal, Female Disconnect, 6.3In, Red; Product Range Panduit 16F4482
TERMINAL, FEMALE DISCONNECT, 6.3IN, RED; Product Range:DNH Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.3IN, RED; Product Range:DNH Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals Fem Disc H/S FI 22-18AWG .250

Terminals Fem Disc H/S FI 22-18AWG .250

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14402-ND 16F4482 DNH18-250FIB-Q
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 6.3In, Red; Product Range Panduit Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details