"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Win Source Part Number: 1060103-DNG18-188FB-
Category: Connectors, Interconnects>Termin
Series: SUPRA-GRIP™
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 100
Terminal Type: Standard
Length - Overall: 0.890" (22.61mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.126" (3.20mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DNF18-188FIB-M; DNG18-250FB-M; 19005-0004; 19003-0032; DNF18-110FIB-3K; 19003-0015DNG-18-188
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11508,DNG18-188F
Base Product Number: DNG18
Female Disconnect, double f crimp, nylon
FEMALE DISCONNECT, 4.8MM, 22-18AWG, RED; Product Range:DNG-FB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11508-ND | 1060103-DNG18-188FB-C | DNG18-188FB-C | 48AC9669 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab | Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit |
| Gender | Female / Jack |