"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
FEMALE DISCONN, R/A, 6.3MM, 14AWG, BLU; Product Range:DNFR-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Terminals FEM DISC 16-14AWG R/A BLUE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14388-ND | 13AC4667 | DNFR14-250B-L |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconn, R/a, 6.3Mm, 14Awg, Blu; Product Range Panduit | Terminals |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle |