Panduit Corp. Terminals - Quick Connects, Quick Disconnect Connectors DNFR14-206B-M

Description
CONN QC RCPT 14-16AWG 0.187
Request a Quote
Description
CONN QC RCPT 14-16AWG 0.187
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Quick Disconnect Connector designed for use with stranded copper wire. It accommodates wire sizes ranging from 14 to 16 AWG and has a maximum operating temperature of 221°F (105°C) with a voltage rating of 600 V. The connector features a nylon housing and is constructed from tin-plated brass. It has a first insertion and withdrawal force of 12 lb (53 N) maximum, ensuring secure connections. The recommended wire strip length is 9/32 inches, with a funnel entry design for ease of installation. This connector is suitable for applications requiring reliable and quick connections in electrical systems.

Datasheet Summary
Powered by GS/AI

The product is a Quick Disconnect Connector designed for use with stranded copper wire. It accommodates wire sizes ranging from 14 to 16 AWG and has a maximum operating temperature of 221°F (105°C) with a voltage rating of 600 V. The connector features a nylon housing and is constructed from tin-plated brass. It has a first insertion and withdrawal force of 12 lb (53 N) maximum, ensuring secure connections. The recommended wire strip length is 9/32 inches, with a funnel entry design for ease of installation. This connector is suitable for applications requiring reliable and quick connections in electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 298-10282-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
298-10282-ND
Terminals - Quick Connects, Quick Disconnect Connectors 298-10282-ND
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
DNFR14-206B-M
Terminals DNFR14-206B-M
Terminals Female Disconnect R/A nylon in

Terminals Female Disconnect R/A nylon in

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-10282-ND DNFR14-206B-M
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Terminal Type Angled - 90°, Flag
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details