Panduit Corp. Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DNF18-250FIB-3K

Description
FEMALE DISCONNECT, NYLON FULLY INSULATED
Request a Quote Datasheet
Description
FEMALE DISCONNECT, NYLON FULLY INSULATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - DNF18-250FIB-3K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
DNF18-250FIB-3K
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DNF18-250FIB-3K
FEMALE DISCONNECT, NYLON FULLY INSULATED

FEMALE DISCONNECT, NYLON FULLY INSULATED

Buy Now
Quick Connects, Quick Disconnect Connectors - 298-DNF18-250FIB-3KTR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DNF18-250FIB-3KTR-ND
Quick Connects, Quick Disconnect Connectors 298-DNF18-250FIB-3KTR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 298-DNF18-250FIB-3KCT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DNF18-250FIB-3KCT-ND
Quick Connects, Quick Disconnect Connectors 298-DNF18-250FIB-3KCT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals DISCO FEMALE FULLY-INSUL

Terminals DISCO FEMALE FULLY-INSUL

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In, Red; Product Range Panduit - 75K6163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Panduit
75K6163
Terminal, Female Disconnect, 0.25In, Red; Product Range Panduit 75K6163
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DNF18-250FIB-3K 298-DNF18-250FIB-3KTR-ND DNF18-250FIB-3K 75K6163
Product Name Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.25In, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data