Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-250FI-L

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14381-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14381-ND
Quick Connects, Quick Disconnect Connectors 298-14381-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit - 14AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit
14AC0690
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit 14AC0690
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNF-FI Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNF-FI Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14381-ND 14AC0690
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers