Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-111FIB-M

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10548-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10548-ND
Quick Connects, Quick Disconnect Connectors 298-10548-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1215075-DNF18-111FIB-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1215075-DNF18-111FIB-M
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1215075-DNF18-111FIB-M
Win Source Part Number: 1215075-DNF18-111FIB -M Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Pan-Term® Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.710" (18.03mm) Insulation: Fully Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.120" (3.05mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DNF18-111FIB-M.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: DNF18-111FIB-M-ND,29 8-10548 Base Product Number: DNF18

Win Source Part Number: 1215075-DNF18-111FIB-M
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Pan-Term®
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.710" (18.03mm)
Insulation: Fully Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.120" (3.05mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DNF18-111FIB-M.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: DNF18-111FIB-M-ND,298-10548
Base Product Number: DNF18

Buy Now Datasheet
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit - 51B815 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit
51B815
Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit 51B815
FEMALE DISCONNECT, 2.8MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals DISC NYL INSULTD

Terminals DISC NYL INSULTD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10548-ND 1215075-DNF18-111FIB-M 51B815 DNF18-111FIB-M
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers