Win Source Part Number: 977386-DNF18-111FIB-
Category: Connectors, Interconnects>Termin
Series: Disco™
Color: Red
Features: Butted Seam
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 3,000
Terminal Type: Standard
Length - Overall: 0.710" (18.03mm)
Insulation: Fully Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.120" (3.05mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-DNF18-111FIB-3
Base Product Number: DNF18
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
FEMALE DISCONNECT, NYLON FULLY INSULATED
FEMALE DISCONNECT, NYLON FULLY INSULATED, 22 - 18 AWG, .110 X .020 TAB SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES
FEMALE DISCONNECT, NYLON FULLY INSULATED, 22 - 18 AWG, .110 X .020 TAB SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 977386-DNF18-111FIB-3K | 298-DNF18-111FIB-3KCT-ND | DNF18-111FIB-3K | 07AH2214 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab | Female Disconnect, Nylon Fully Insulated, 22 - 18 Awg, .110 X .020 Tab Size, Funnel Entry Rohs Compliant Panduit |
| Termination | Crimp |