"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14363-ND | 25C8176 | DNF10-250FIB-L |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal Female Disconnect 0.25In Yellow; Product Range Panduit | Terminals |
| Gender | Female / Jack | Female / Jack |