Panduit Corp. Boxes, Enclosures, Racks - Racks DN8522B

Description
Win Source Part Number: 1056540-DN8522B Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 61305623531 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1056540-DN8522B Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 61305623531 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Racks - DN8522B - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
DN8522B
Boxes, Enclosures, Racks - Racks DN8522B
Win Source Part Number: 1056540-DN8522B Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 61305623531 Product Status: Obsolete

Win Source Part Number: 1056540-DN8522B
Category: Boxes, Enclosures, Racks>Racks
Series: *
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: 61305623531
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number DN8522B
Product Name Boxes, Enclosures, Racks - Racks
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Open-Closing Control Box - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 5.91 to 23.62 inch (150 to 600 mm)
View Details