Panduit Corp. Solid Duct Divider Wall, PVC,3in X 6ft,LGRY D3H6

Description
Panduct® Divider Wall Wiring duct divider wall can be mounted inside any type of Panduit® PVC wiring duct to create multiple channels Simply install the divider wall base when mounting the duct and snap the divider wall onto the mounting base, DB-C All versions snap onto DB-C mounting base Divider wall heights 2" and greater have a scoreline feature allowing sections to be removed leaving a smooth edge Meets UL508/508A insulation material requirement for barrier between conductors UL94 Flammability Rating of V-0
Description
Panduct® Divider Wall Wiring duct divider wall can be mounted inside any type of Panduit® PVC wiring duct to create multiple channels Simply install the divider wall base when mounting the duct and snap the divider wall onto the mounting base, DB-C All versions snap onto DB-C mounting base Divider wall heights 2" and greater have a scoreline feature allowing sections to be removed leaving a smooth edge Meets UL508/508A insulation material requirement for barrier between conductors UL94 Flammability Rating of V-0

Suppliers

Company
Product
Description
Supplier Links
Solid Duct Divider Wall, PVC,3in X 6ft,LGRY - 70044090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solid Duct Divider Wall, PVC,3in X 6ft,LGRY
70044090
Solid Duct Divider Wall, PVC,3in X 6ft,LGRY 70044090
Panduct® Divider Wall Wiring duct divider wall can be mounted inside any type of Panduit® PVC wiring duct to create multiple channels Simply install the divider wall base when mounting the duct and snap the divider wall onto the mounting base, DB-C All versions snap onto DB-C mounting base Divider wall heights 2" and greater have a scoreline feature allowing sections to be removed leaving a smooth edge Meets UL508/508A insulation material requirement for barrier between conductors UL94 Flammability Rating of V-0

Panduct® Divider Wall

  • Wiring duct divider wall can be mounted inside any type of Panduit® PVC wiring duct to create multiple channels
  • Simply install the divider wall base when mounting the duct and snap the divider wall onto the mounting base, DB-C
  • All versions snap onto DB-C mounting base
  • Divider wall heights 2" and greater have a scoreline feature allowing sections to be removed leaving a smooth edge
  • Meets UL508/508A insulation material requirement for barrier between conductors
  • UL94 Flammability Rating of V-0
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wiring Ducts
Product Number 70044090
Product Name Solid Duct Divider Wall, PVC,3in X 6ft,LGRY
Wire Duct Style Slotless
Material Lead-Free Polyvinylchloride
Colors Available Light Gray
Standard Length 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 3012006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Thin Slot Wire Ducts with Lid - B80x100T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details