Altech Corp. Thin Slot Wire Ducts with Lid B80x100T/W-R

Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Slot Wire Duct with Lid, part number B80x100T/W-R, is designed for efficient cable management within cabinets and control panels. It features a narrow profile that helps reduce the overall footprint of the installation. The duct is manufactured from self-extinguishing PVC, ensuring lightweight construction with good rigidity and performance characteristics. This product includes removable break-out fingers, allowing for easy access and re-routing of cables without the need for cutting tools. The duct is available in standard colors of gray, white, and black, and is compliant with relevant standards, including UL94 V-O for flammability. The service temperature range is from +5°F to +149°F (-15°C to +65°C). Engineers may find this product suitable for applications requiring effective cable retention and protection, particularly in environments where space is limited.

Datasheet Summary
Powered by GS/AI

The Thin Slot Wire Duct with Lid, part number B80x100T/W-R, is designed for efficient cable management within cabinets and control panels. It features a narrow profile that helps reduce the overall footprint of the installation. The duct is manufactured from self-extinguishing PVC, ensuring lightweight construction with good rigidity and performance characteristics. This product includes removable break-out fingers, allowing for easy access and re-routing of cables without the need for cutting tools. The duct is available in standard colors of gray, white, and black, and is compliant with relevant standards, including UL94 V-O for flammability. The service temperature range is from +5°F to +149°F (-15°C to +65°C). Engineers may find this product suitable for applications requiring effective cable retention and protection, particularly in environments where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Thin Slot Wire Ducts with Lid - B80x100T/W-R - Altech Corp.
Flemington, NJ, USA
Thin Slot Wire Ducts with Lid
B80x100T/W-R
Thin Slot Wire Ducts with Lid B80x100T/W-R
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved

The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.

Features:

  • LidRetention
  • Cable Retention
  • Break-Out Fingers
  • Easy Installation
  • Ideal Where No Break-outs Are Required
  • Complete Cable Protection
  • 22 Sizes, In Either Gray, White Or Black
  • UL, CSA and Lloyds Register Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Wiring Ducts
Product Number B80x100T/W-R
Product Name Thin Slot Wire Ducts with Lid
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
Slot Pitch 0.3900 inch (9.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B100x60T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Standard Slot Wire Ducts with Lid - B80x100S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Unslotted Wall Wire Ducts with Lid - B80x40US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Thin Slot Wire Ducts with Lid - B40x40T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details