Panduit Corp. Cable Supports and Fasteners CTH50U13-C30

Description
Panduit® offers a comprehensive line of mounts, clips and clamps that organize and route cables, speed and simplify installations and lower overall installed cost. Installation methods include adhesive backed, screws and push barb. Cables are aeasily snapped into or out of clips. Winged design holds mount in place even in applications where vibration is present Cable Clip/Clamp Style = Bundle Retainer Material = Nylon 66 Colour = Black Series = CTH50U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8485535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panduit® offers a comprehensive line of mounts, clips and clamps that organize and route cables, speed and simplify installations and lower overall installed cost. Installation methods include adhesive backed, screws and push barb. Cables are aeasily snapped into or out of clips. Winged design holds mount in place even in applications where vibration is present Cable Clip/Clamp Style = Bundle Retainer Material = Nylon 66 Colour = Black Series = CTH50U

Panduit® offers a comprehensive line of mounts, clips and clamps that organize and route cables, speed and simplify installations and lower overall installed cost. Installation methods include adhesive backed, screws and push barb.
Cables are aeasily snapped into or out of clips. Winged design holds mount in place even in applications where vibration is present
Cable Clip/Clamp Style = Bundle Retainer
Material = Nylon 66
Colour = Black
Series = CTH50U

Supplier's Site
Cable Supports and Fasteners - 298-21081-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-21081-ND
Cable Supports and Fasteners 298-21081-ND
Cable Clip, U-Type Black Arrowhead, Cupped 0.512" (13.00mm)

Cable Clip, U-Type Black Arrowhead, Cupped 0.512" (13.00mm)

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 8485535 298-21081-ND
Product Name Cable Supports and Fasteners
Type Bundle Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36785.31 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.315 inch (8 mm)
Length 1.46 inch (37 mm)
View Details
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers