Panduit Corp. Terminals - Rectangular Connectors CS35-36SL-CY

Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11604-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11604-ND
Terminals - Rectangular Connectors 298-11604-ND
CONN TERM RECT LUG 6-14AWG #3/16

CONN TERM RECT LUG 6-14AWG #3/16

Buy Now Datasheet
Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit - 36X2545 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit
36X2545
Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit 36X2545
MECHANICAL LUG, 3/16", SCREW, 6AWG; Product Range:CS Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16"; Insulation:Non Insulated RoHS Compliant: Yes

MECHANICAL LUG, 3/16", SCREW, 6AWG; Product Range:CS Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
CS35-36SL-CY
Terminals CS35-36SL-CY
Terminals COPP MECH LUG 1H 1B #14-6 AWG 3/16

Terminals COPP MECH LUG 1H 1B #14-6 AWG 3/16

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11604-ND 36X2545 CS35-36SL-CY
Product Name Terminals - Rectangular Connectors Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit Terminals
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data