Panduit Corp. Patch Panel, Cat6, 72Port, 2Rack U; Connector Type Panduit CP72BLY

Description
PATCH PANEL, CAT6, 72PORT, 2RACK U; Connector Type:Modular Patch Panel; Product Range:Mini-Com Series; No. of Ports:72Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Metal RoHS Compliant: Yes
Datasheet
Description
PATCH PANEL, CAT6, 72PORT, 2RACK U; Connector Type:Modular Patch Panel; Product Range:Mini-Com Series; No. of Ports:72Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Panel, Cat6, 72Port, 2Rack U; Connector Type Panduit - 02M8920 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6, 72Port, 2Rack U; Connector Type Panduit
02M8920
Patch Panel, Cat6, 72Port, 2Rack U; Connector Type Panduit 02M8920
PATCH PANEL, CAT6, 72PORT, 2RACK U; Connector Type:Modular Patch Panel; Product Range:Mini-Com Series; No. of Ports:72Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Metal RoHS Compliant: Yes

PATCH PANEL, CAT6, 72PORT, 2RACK U; Connector Type:Modular Patch Panel; Product Range:Mini-Com Series; No. of Ports:72Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 02M8920
Product Name Patch Panel, Cat6, 72Port, 2Rack U; Connector Type Panduit
Ports 72
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 95-N062-048-KJ-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
View Details
Specs
Ports 36
Height in U 1
Cable Specifications Category 6
View Details