Panduit Corp. Patchbay, Jack Panels CP24BLY

Description
PATCH PANEL 24 PORT BLACK
Request a Quote Datasheet
Description
PATCH PANEL 24 PORT BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patchbay, Jack Panels - 298-12461-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
298-12461-ND
Patchbay, Jack Panels 298-12461-ND
PATCH PANEL 24 PORT BLACK

PATCH PANEL 24 PORT BLACK

Buy Now Datasheet
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Panduit - 02M8918 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Panduit
02M8918
Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Panduit 02M8918
PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:Mini-Com Series; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Body Material:Metal RoHS Compliant: Yes

PATCH PANEL, CAT6, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:Mini-Com Series; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Body Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number 298-12461-ND 02M8918
Product Name Patchbay, Jack Panels Patch Panel, Cat6, 24Port, 1Rack U; Connector Type Panduit
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Coupling - IE-TO-RJ45-C - Weidmuller
Specs
Port Type RJ Type (Modular) Connector
Ports 2
Cable Specifications Category 6
View Details