Panduit Corp. Electrical; Convert From Fiber Optic Connector Panduit CMSTIW

Description
ELECTRICAL; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes
Description
ELECTRICAL; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical; Convert From Fiber Optic Connector Panduit - 16C2838 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Convert From Fiber Optic Connector Panduit
16C2838
Electrical; Convert From Fiber Optic Connector Panduit 16C2838
ELECTRICAL; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

ELECTRICAL; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16C2838
Product Name Electrical; Convert From Fiber Optic Connector Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details