Panduit Corp. Test Plugs & Test Jacks CMBPREIY

Description
Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip
Datasheet
Description
Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
CMBPREIY
Test Plugs & Test Jacks CMBPREIY
Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip

Test Plugs & Test Jacks 5 Way Binding Post Module W Red Strip

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CMBPREIY
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Piercing Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details