Panduit Corp. Spiral Wrap, Expandable Sleeving CLT75N-C630

Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13568-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13568-ND
Spiral Wrap, Expandable Sleeving 298-13568-ND
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"

"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Black"

Buy Now Datasheet
Fort Worth, TX, USA
Corrugated Loom Tubing; black
70044864
Corrugated Loom Tubing; black 70044864
Corrugated Loom Tubing; black

Corrugated Loom Tubing; black

Supplier's Site
Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4130 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4130
Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4130
TUBING, SLIT CORRUGATED LOOM, 19.3MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 19.3MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-13568-ND 70044864 96F4130
Product Name Spiral Wrap, Expandable Sleeving Corrugated Loom Tubing; black Tubing, Slit Corrugated Loom, 19.3Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Sleeves - 1797022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details