Panduit Corp. Spiral Wrap, Expandable Sleeving CLT75F-C4

Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Yellow"
Request a Quote Datasheet
Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13567-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13567-ND
Spiral Wrap, Expandable Sleeving 298-13567-ND
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Yellow"

"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Yellow"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 19.3Mm, Yellow, 100Ft; Sleeving / Tubing Type Panduit - 08H0131 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 19.3Mm, Yellow, 100Ft; Sleeving / Tubing Type Panduit
08H0131
Tubing, Slit Corrugated Loom, 19.3Mm, Yellow, 100Ft; Sleeving / Tubing Type Panduit 08H0131
TUBING, SLIT CORRUGATED LOOM, 19.3MM, YELLOW, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 19.3MM, YELLOW, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13567-ND 08H0131
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 19.3Mm, Yellow, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details