Panduit Corp. Spiral Wrap, Expandable Sleeving CLT75F-C3

Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Orange"
Request a Quote Datasheet
Description
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Orange"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13566-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13566-ND
Spiral Wrap, Expandable Sleeving 298-13566-ND
"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Orange"

"Slit Wrap 0.941"" (23.90mm) X 100' (30.48m) Orange"

Buy Now Datasheet
Slit Corrugated Tubing, Pe, 19.3Mm, Blk; Sleeving / Tubing Type Panduit - 61AC6329 - Newark, An Avnet Company
Chicago, IL, United States
Slit Corrugated Tubing, Pe, 19.3Mm, Blk; Sleeving / Tubing Type Panduit
61AC6329
Slit Corrugated Tubing, Pe, 19.3Mm, Blk; Sleeving / Tubing Type Panduit 61AC6329
SLIT CORRUGATED TUBING, PE, 19.3MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft; Product RoHS Compliant: Yes

SLIT CORRUGATED TUBING, PE, 19.3MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:19.3mm; Length - Metric:30.5m; Length - Imperial:100ft; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13566-ND 61AC6329
Product Name Spiral Wrap, Expandable Sleeving Slit Corrugated Tubing, Pe, 19.3Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details