Panduit Corp. Spiral Wrap, Expandable Sleeving CLT50F-C20

Description
"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-1142-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-1142-ND
Spiral Wrap, Expandable Sleeving 298-1142-ND
"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Black"

"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 12.83Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4121 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 12.83Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4121
Tubing, Slit Corrugated Loom, 12.83Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4121
TUBING, SLIT CORRUGATED LOOM, 12.83MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 12.83MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Split Corrugate Loom Sleeve, 12.8Mm, Blk; Sleeving / Tubing Type Panduit - 08AJ4004 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugate Loom Sleeve, 12.8Mm, Blk; Sleeving / Tubing Type Panduit
08AJ4004
Split Corrugate Loom Sleeve, 12.8Mm, Blk; Sleeving / Tubing Type Panduit 08AJ4004
SPLIT CORRUGATE LOOM SLEEVE, 12.8MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Product RoHS Compliant: Yes

SPLIT CORRUGATE LOOM SLEEVE, 12.8MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-1142-ND 96F4121
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 12.83Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details