Panduit Corp. Spiral Wrap, Expandable Sleeving CLT38F-C20

Description
"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13555-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13555-ND
Spiral Wrap, Expandable Sleeving 298-13555-ND
"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"

"Slit Wrap 0.524"" (13.30mm) X 100' (30.48m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 96F4120 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
96F4120
Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 96F4120
TUBING, SLIT CORRUGATED LOOM, 10.5MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:10.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 10.5MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:10.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13555-ND 96F4120
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 10.5Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/64-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details