Panduit Corp. Spiral Wrap, Expandable Sleeving CLT25F-C4

Description
"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Yellow"
Request a Quote Datasheet
Description
"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-19686-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-19686-ND
Spiral Wrap, Expandable Sleeving 298-19686-ND
"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Yellow"

"Slit Wrap 0.398"" (10.11mm) X 100' (30.48m) Yellow"

Buy Now Datasheet
Split Corrugated Loom, Pe, 7.2Mm, Yellow; Sleeving / Tubing Type Panduit - 65H8924 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 7.2Mm, Yellow; Sleeving / Tubing Type Panduit
65H8924
Split Corrugated Loom, Pe, 7.2Mm, Yellow; Sleeving / Tubing Type Panduit 65H8924
SPLIT CORRUGATED LOOM, PE, 7.2MM, YELLOW; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:7.2mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 7.2MM, YELLOW; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Yellow; Internal Diameter:7.2mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-19686-ND 65H8924
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 7.2Mm, Yellow; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-4MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-6-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details