Panduit Corp. Spiral Wrap, Expandable Sleeving CLT188F-C20

Description
"Slit Wrap 2.194"" (55.73mm) X 100' (30.48m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 2.194"" (55.73mm) X 100' (30.48m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13547-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13547-ND
Spiral Wrap, Expandable Sleeving 298-13547-ND
"Slit Wrap 2.194"" (55.73mm) X 100' (30.48m) Black"

"Slit Wrap 2.194"" (55.73mm) X 100' (30.48m) Black"

Buy Now Datasheet
Split Corrugated Loom, Pe, 47Mm, Blk; Sleeving / Tubing Type Panduit - 65H8917 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 47Mm, Blk; Sleeving / Tubing Type Panduit
65H8917
Split Corrugated Loom, Pe, 47Mm, Blk; Sleeving / Tubing Type Panduit 65H8917
SPLIT CORRUGATED LOOM, PE, 47MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:47mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 47MM, BLK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:47mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13547-ND 65H8917
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 47Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.34 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Heat Shrink Tubing - 137453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details