Panduit Corp. Spiral Wrap, Expandable Sleeving CLT150F-X3

Description
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Orange"
Request a Quote Datasheet
Description
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Orange"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13545-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13545-ND
Spiral Wrap, Expandable Sleeving 298-13545-ND
"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Orange"

"Slit Wrap 1.851"" (47.02mm) X 10.00' (3.05m) Orange"

Buy Now Datasheet
Split Corrugated Loom, Pe, 40Mm, Orange; Sleeving / Tubing Type Panduit - 71P9308 - Newark, An Avnet Company
Chicago, IL, United States
Split Corrugated Loom, Pe, 40Mm, Orange; Sleeving / Tubing Type Panduit
71P9308
Split Corrugated Loom, Pe, 40Mm, Orange; Sleeving / Tubing Type Panduit 71P9308
SPLIT CORRUGATED LOOM, PE, 40MM, ORANGE; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:40mm; Length - Metric:3.05m; Length - Imperial:10ft RoHS Compliant: Yes

SPLIT CORRUGATED LOOM, PE, 40MM, ORANGE; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:40mm; Length - Metric:3.05m; Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13545-ND 71P9308
Product Name Spiral Wrap, Expandable Sleeving Split Corrugated Loom, Pe, 40Mm, Orange; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
3.3125 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-20x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Heat Shrink Tubing - 2345952 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1890 inch (4.8 mm)
Length 47.24 inch (1200 mm)
View Details