Panduit Corp. Spiral Wrap, Expandable Sleeving CLT150F-D20

Description
"Slit Wrap 1.851"" (47.02mm) X 500' (152.40m) Black"
Request a Quote Datasheet
Description
"Slit Wrap 1.851"" (47.02mm) X 500' (152.40m) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13541-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13541-ND
Spiral Wrap, Expandable Sleeving 298-13541-ND
"Slit Wrap 1.851"" (47.02mm) X 500' (152.40m) Black"

"Slit Wrap 1.851"" (47.02mm) X 500' (152.40m) Black"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 39.1Mm, Black, 500Ft; Sleeving / Tubing Type Panduit - 83F7266 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 39.1Mm, Black, 500Ft; Sleeving / Tubing Type Panduit
83F7266
Tubing, Slit Corrugated Loom, 39.1Mm, Black, 500Ft; Sleeving / Tubing Type Panduit 83F7266
TUBING, SLIT CORRUGATED LOOM, 39.1MM, BLACK, 500FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:37.6mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 39.1MM, BLACK, 500FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:37.6mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13541-ND 83F7266
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 39.1Mm, Black, 500Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-01-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details