Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ5E88TWH

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat5E RJ45 Modular Jack, part number 99B1935, is designed for use with solid, 4-pair, 24 ,Äì 22 AWG unshielded twisted pair (UTP) cables. It features a forward motion termination method that optimizes performance by maintaining cable pair geometry and reducing conductor untwist. The termination cap is color-coded red to indicate Category 5e performance and supports both T568A and T568B wiring schemes. This modular jack exceeds the performance requirements of ANSI/TIA-568-C.2 Category 5e and ISO 11801 Class D standards at frequencies from 1 to 100 MHz. It is compliant with FCC and ANSI standards, rated for 2500 cycles with Power over Ethernet (PoE) applications, and meets IEC 60603-7 standards. The jack is RoHS compliant and UL 1863 approved. The module is designed for easy installation, snapping into all Mini-Com faceplates, modular patch panels, and surface mount boxes. It includes features such as true strain relief to control cable bend radius, and it can be identified with optional labels for port identification. The product is suitable for various applications, including Ethernet, ATM, Token Ring, and VoIP systems.

Datasheet Summary
Powered by GS/AI

The Cat5E RJ45 Modular Jack, part number 99B1935, is designed for use with solid, 4-pair, 24 ,Äì 22 AWG unshielded twisted pair (UTP) cables. It features a forward motion termination method that optimizes performance by maintaining cable pair geometry and reducing conductor untwist. The termination cap is color-coded red to indicate Category 5e performance and supports both T568A and T568B wiring schemes. This modular jack exceeds the performance requirements of ANSI/TIA-568-C.2 Category 5e and ISO 11801 Class D standards at frequencies from 1 to 100 MHz. It is compliant with FCC and ANSI standards, rated for 2500 cycles with Power over Ethernet (PoE) applications, and meets IEC 60603-7 standards. The jack is RoHS compliant and UL 1863 approved. The module is designed for easy installation, snapping into all Mini-Com faceplates, modular patch panels, and surface mount boxes. It includes features such as true strain relief to control cable bend radius, and it can be identified with optional labels for port identification. The product is suitable for various applications, including Ethernet, ATM, Token Ring, and VoIP systems.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-12554-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-12554-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-12554-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - CJ5E88TWH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ5E88TWH
Modular Connectors / Ethernet Connectors CJ5E88TWH
Modular Connectors / Ethernet Connectors Mini-Com Module Cat 5e UTP 8 pos 8 wi

Modular Connectors / Ethernet Connectors Mini-Com Module Cat 5e UTP 8 pos 8 wi

Buy Now Datasheet
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 99B1935 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
99B1935
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 99B1935
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12554-ND CJ5E88TWH 99B1935
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data