Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ5E88TGRD

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-12546-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-12546-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-12546-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Buy Now Datasheet
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit - 64K0856 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit
64K0856
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit 64K0856
CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - CJ5E88TGRD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ5E88TGRD
Modular Connectors / Ethernet Connectors CJ5E88TGRD
Modular Connectors / Ethernet Connectors Mini-Com Mod Cat 5e UTP 8 pos 8 wire

Modular Connectors / Ethernet Connectors Mini-Com Mod Cat 5e UTP 8 pos 8 wire

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12546-ND 64K0856 CJ5E88TGRD
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers